Solutions with Innovation, LLC Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| The F001 is a precision machined, piston type flow switch that provides unsurpassed durability and reliability. Its all brass or 316 stainless steel body is rated to 1000 psig with... | |
| The F002 is a precision machined, piston type flow switch that provides unsurpassed durability and reliability. Its all brass or 316 stainless steel body is rated to 1000 psig with... | |
| The F002A is a precision machined, piston type flow switch that provides unsurpassed durability and reliability. Its all brass or 316 stainless steel body is rated to 1000 psig with... | |
| The series F003 is a low cost flow switch installed in line with the fluid movement to monitor flow rates up to 50 GPM. The compact and durable design allows... | |
| The series F003A is an adjustable flow switch installed in line with the fluid movement to monitor flow rates from .75 to 4.0 and 2.0 to 8.0 GPM. The compact... |