Solutions with Innovation, LLC L003 Series L003-0104-0403

Description
Compact and available in a wide variety of materials including polypropylene, PVDF, PVC, Nylon and Buna, the L003 is a versatile, vertically mounted switch designed and priced for a full range of OEM and special purpose level control applications. Available in 1/8" NPT or 3/8-24 thread mounting options, the L003 can be easily converted from normally open to normally closed by inverting the float. Ideal for shallow tanks, the L003 has a larger displacement than the sub-compact model and its large selection of engineered plastic materials make it suitable for unlimited types of media including water-based, oil- based, low density and ultra pure liquids.
Datasheet
Description
Compact and available in a wide variety of materials including polypropylene, PVDF, PVC, Nylon and Buna, the L003 is a versatile, vertically mounted switch designed and priced for a full range of OEM and special purpose level control applications. Available in 1/8" NPT or 3/8-24 thread mounting options, the L003 can be easily converted from normally open to normally closed by inverting the float. Ideal for shallow tanks, the L003 has a larger displacement than the sub-compact model and its large selection of engineered plastic materials make it suitable for unlimited types of media including water-based, oil- based, low density and ultra pure liquids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L003 Series - L003-0104-0403 - Solutions with Innovation, LLC
Naugatuck, CT, USA
L003 Series
L003-0104-0403
L003 Series L003-0104-0403
Compact and available in a wide variety of materials including polypropylene, PVDF, PVC, Nylon and Buna, the L003 is a versatile, vertically mounted switch designed and priced for a full range of OEM and special purpose level control applications. Available in 1/8" NPT or 3/8-24 thread mounting options, the L003 can be easily converted from normally open to normally closed by inverting the float. Ideal for shallow tanks, the L003 has a larger displacement than the sub-compact model and its large selection of engineered plastic materials make it suitable for unlimited types of media including water-based, oil- based, low density and ultra pure liquids.

Compact and available in a wide variety of materials including polypropylene, PVDF, PVC, Nylon and Buna, the L003 is a versatile, vertically mounted switch designed and priced for a full range of OEM and special purpose level control applications. Available in 1/8" NPT or 3/8-24 thread mounting options, the L003 can be easily converted from normally open to normally closed by inverting the float. Ideal for shallow tanks, the L003 has a larger displacement than the sub-compact model and its large selection of engineered plastic materials make it suitable for unlimited types of media including water-based, oil- based, low density and ultra pure liquids.

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Number L003-0104-0403
Product Name L003 Series
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Float, Level Sensors - 1921-LLG810D324-003-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 585-00200 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 15 psi (10.56 m H2O)
View Details