Solutions with Innovation, LLC TR420 Series TR420-0408-03

Description
Available in lengths up to 15 feet, the TR420 features a standard ½ inch resolution (optional ¼ inch resolution) and a variety of enclosure styles.The 4-20 mA and 1-5 VDC output options are compatible with most programmable controllers, SCADA systems and meters. With a wide selection of mounting styles, float configurations and materials, the TR420 provides accurate and continuous measurement in many liquid level applications. The variety of float styles and densities afford the best and most direct means for continually monitoring surface interfaces of dissimilar liquids in a single tank.
Datasheet
Description
Available in lengths up to 15 feet, the TR420 features a standard ½ inch resolution (optional ¼ inch resolution) and a variety of enclosure styles.The 4-20 mA and 1-5 VDC output options are compatible with most programmable controllers, SCADA systems and meters. With a wide selection of mounting styles, float configurations and materials, the TR420 provides accurate and continuous measurement in many liquid level applications. The variety of float styles and densities afford the best and most direct means for continually monitoring surface interfaces of dissimilar liquids in a single tank.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR420 Series - TR420-0408-03 - Solutions with Innovation, LLC
Naugatuck, CT, USA
TR420 Series
TR420-0408-03
TR420 Series TR420-0408-03
Available in lengths up to 15 feet, the TR420 features a standard ½ inch resolution (optional ¼ inch resolution) and a variety of enclosure styles.The 4-20 mA and 1-5 VDC output options are compatible with most programmable controllers, SCADA systems and meters. With a wide selection of mounting styles, float configurations and materials, the TR420 provides accurate and continuous measurement in many liquid level applications. The variety of float styles and densities afford the best and most direct means for continually monitoring surface interfaces of dissimilar liquids in a single tank.

Available in lengths up to 15 feet, the TR420 features a standard ½ inch resolution (optional ¼ inch resolution) and a variety of enclosure styles.The 4-20 mA and 1-5 VDC output options are compatible with most programmable controllers, SCADA systems and meters.
With a wide selection of mounting styles, float configurations and materials, the TR420 provides accurate and continuous measurement in many liquid level applications. The variety of float styles and densities afford the best and most direct means for continually monitoring surface interfaces of dissimilar liquids in a single tank.

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Number TR420-0408-03
Product Name TR420 Series
Device Classification Transmitter
Measuring Range ? to 144 inch (? to 3658 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 100 Series - TS-100.14 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 4 to 168 inch (102 to 4267 mm)
Media Type Liquid
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details