Solutions with Innovation, LLC L195 Series L195-0208-0804

Description
The L195 features a large 2" diameter stainless steel ball float for exceptional accuracy and performance in high pressure/high temperature applications. Rated to 750 psig and temperatures to +300 °F, its all stainless steel construction complies with FDA food contact regulations.
Datasheet
Description
The L195 features a large 2" diameter stainless steel ball float for exceptional accuracy and performance in high pressure/high temperature applications. Rated to 750 psig and temperatures to +300 °F, its all stainless steel construction complies with FDA food contact regulations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L195 Series - L195-0208-0804 - Solutions with Innovation, LLC
Naugatuck, CT, USA
L195 Series
L195-0208-0804
L195 Series L195-0208-0804
The L195 features a large 2" diameter stainless steel ball float for exceptional accuracy and performance in high pressure/high temperature applications. Rated to 750 psig and temperatures to +300 °F, its all stainless steel construction complies with FDA food contact regulations.

The L195 features a large 2" diameter stainless steel ball float for exceptional accuracy and performance in high pressure/high temperature applications. Rated to 750 psig and temperatures to +300 °F, its all stainless steel construction complies with FDA food contact regulations.

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Number L195-0208-0804
Product Name L195 Series
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details