Solutions with Innovation, LLC L500 Series

Description
The wider displacement L500 multi-level switch for larger tanks monitors up to eight independent levels in a single device. Available in lengths up to 15 feet, these sensors are individually designed for your application from many possible combinations of floats, mounts, and material options. With only a single entry, the L500 can track changing levels within the tank as well as monitoring liquid interfaces of dissimilar liquids in a single tank like oil water separations, chemical emulsions or condensation levels. These sensors can also be equipped with a wide variety of enclosures and thermostatic switches to provide level and temperature control in a single control.
Datasheet
Description
The wider displacement L500 multi-level switch for larger tanks monitors up to eight independent levels in a single device. Available in lengths up to 15 feet, these sensors are individually designed for your application from many possible combinations of floats, mounts, and material options. With only a single entry, the L500 can track changing levels within the tank as well as monitoring liquid interfaces of dissimilar liquids in a single tank like oil water separations, chemical emulsions or condensation levels. These sensors can also be equipped with a wide variety of enclosures and thermostatic switches to provide level and temperature control in a single control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L500 Series -  - Solutions with Innovation, LLC
Naugatuck, CT, USA
L500 Series
L500 Series
The wider displacement L500 multi-level switch for larger tanks monitors up to eight independent levels in a single device. Available in lengths up to 15 feet, these sensors are individually designed for your application from many possible combinations of floats, mounts, and material options. With only a single entry, the L500 can track changing levels within the tank as well as monitoring liquid interfaces of dissimilar liquids in a single tank like oil water separations, chemical emulsions or condensation levels. These sensors can also be equipped with a wide variety of enclosures and thermostatic switches to provide level and temperature control in a single control.

The wider displacement L500 multi-level switch for larger tanks monitors up to eight independent levels in a single device. Available in lengths up to 15 feet, these sensors are individually designed for your application from many possible combinations of floats, mounts, and material options.
With only a single entry, the L500 can track changing levels within the tank as well as monitoring liquid interfaces of dissimilar liquids in a single tank like oil water separations, chemical emulsions or condensation levels. These sensors can also be equipped with a wide variety of enclosures and thermostatic switches to provide level and temperature control in a single control.

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Name L500 Series
Device Classification Sensor Only
Measuring Range ? to 180 inch (? to 4572 mm)
Number of Switch Points Range 1 to 8 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Horizontal Float Valve – Side Mounting - OKC-1536-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Foam Control Monitor - 2880-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details