Solutions with Innovation, LLC L170/L175/L176/L177/L178 Series L178-0101-0803

Description
The L170, L175, L176, L177 and L178 compact level switches feature a Buna-N, Teflon® or stainless steel float for higher heat and pressure capabilities. Designed for low-cost, high volume use, these small size vertical switches are excellent for shallow and restricted tank spaces and are suitable for most harsh and corrosive environments. The +300 °F rated stainless steel model complies with FDA food contact regulations and is an ideal choice for food and beverage equipment and steam and fry cooking systems. Special high temperatue versions are available to withstand 500° F.
Datasheet
Description
The L170, L175, L176, L177 and L178 compact level switches feature a Buna-N, Teflon® or stainless steel float for higher heat and pressure capabilities. Designed for low-cost, high volume use, these small size vertical switches are excellent for shallow and restricted tank spaces and are suitable for most harsh and corrosive environments. The +300 °F rated stainless steel model complies with FDA food contact regulations and is an ideal choice for food and beverage equipment and steam and fry cooking systems. Special high temperatue versions are available to withstand 500° F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L170/L175/L176/L177/L178 Series - L178-0101-0803 - Solutions with Innovation, LLC
Naugatuck, CT, USA
L170/L175/L176/L177/L178 Series
L178-0101-0803
L170/L175/L176/L177/L178 Series L178-0101-0803
The L170, L175, L176, L177 and L178 compact level switches feature a Buna-N, Teflon® or stainless steel float for higher heat and pressure capabilities. Designed for low-cost, high volume use, these small size vertical switches are excellent for shallow and restricted tank spaces and are suitable for most harsh and corrosive environments. The +300 °F rated stainless steel model complies with FDA food contact regulations and is an ideal choice for food and beverage equipment and steam and fry cooking systems. Special high temperatue versions are available to withstand 500° F.

The L170, L175, L176, L177 and L178 compact level switches feature a Buna-N, Teflon® or stainless steel float for higher heat and pressure capabilities. Designed for low-cost, high volume use, these small size vertical switches are excellent for shallow and restricted tank spaces and are suitable for most harsh and corrosive environments. The +300 °F rated stainless steel model complies with FDA food contact regulations and is an ideal choice for food and beverage equipment and steam and fry cooking systems. Special high temperatue versions are available to withstand 500° F.

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Number L178-0101-0803
Product Name L170/L175/L176/L177/L178 Series
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Measurement - Level - conductive - 159300259 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Electrical Conductivity or Resistance
View Details
Level Sensors - 1936747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details