The intermediate size L180 and large size L190 feature a Buna-N or Teflon float that provides optimum displacement and excellent stability in oils and water. Both Buna-N models are rated to system pressures of 180 psig. The L180 can be supplied with a 300 psig Teflon float and the larger Buna version L190 is the best choice for high viscosity fluids.
| Solutions with Innovation, LLC | |
|---|---|
| Product Category | Level Sensors |
| Product Number | L180-0101-2003 |
| Product Name | L180/L190 Series |
| Device Classification | Sensor Only |
| Number of Switch Points Range | 1 (#) |
| Media Type | Liquid |
| Level Measurement Type | Single Point or Multi-Point Level |