Compact and available in a wide variety of materials including polypropylene, PVDF, PVC, Nylon and Buna, the L003 is a versatile, vertically mounted switch designed and priced for a full range of OEM and special purpose level control applications. Available in 1/8" NPT or 3/8-24 thread mounting options, the L003 can be easily converted from normally open to normally closed by inverting the float. Ideal for shallow tanks, the L003 has a larger displacement than the sub-compact model and its large selection of engineered plastic materials make it suitable for unlimited types of media including water-based, oil- based, low density and ultra pure liquids.
| Solutions with Innovation, LLC | |
|---|---|
| Product Category | Level Sensors |
| Product Number | L003-0102-0303 |
| Product Name | L003 Series |
| Device Classification | Sensor Only |
| Number of Switch Points Range | 1 (#) |
| Media Type | Liquid |
| Level Measurement Type | Single Point or Multi-Point Level |