Solutions with Innovation, LLC L001U Series L001U-1702-0301

Description
The miniature LOO1U offers reliable and economical low level switching for a variety of applications and media. Made in FDA compliant polypropylene material, this compact device can actuate at levels as low as 3/8 inch of water. It can be top mounted with standard 1/8" NPT or 3/8"-16 thread or base mounted at the bottom of the tank using a specially designed adhesive backed mounting surface. The L001U can also be provided with a Buna-N float for oils and other lower density fluid. A wide assortment of special connectors and cable options are available.
Datasheet
Description
The miniature LOO1U offers reliable and economical low level switching for a variety of applications and media. Made in FDA compliant polypropylene material, this compact device can actuate at levels as low as 3/8 inch of water. It can be top mounted with standard 1/8" NPT or 3/8"-16 thread or base mounted at the bottom of the tank using a specially designed adhesive backed mounting surface. The L001U can also be provided with a Buna-N float for oils and other lower density fluid. A wide assortment of special connectors and cable options are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L001U Series - L001U-1702-0301 - Solutions with Innovation, LLC
Naugatuck, CT, USA
L001U Series
L001U-1702-0301
L001U Series L001U-1702-0301
The miniature LOO1U offers reliable and economical low level switching for a variety of applications and media. Made in FDA compliant polypropylene material, this compact device can actuate at levels as low as 3/8 inch of water. It can be top mounted with standard 1/8" NPT or 3/8"-16 thread or base mounted at the bottom of the tank using a specially designed adhesive backed mounting surface. The L001U can also be provided with a Buna-N float for oils and other lower density fluid. A wide assortment of special connectors and cable options are available.

The miniature LOO1U offers reliable and economical low level switching for a variety of applications and media. Made in FDA compliant polypropylene material, this compact device can actuate at levels as low as 3/8 inch of water. It can be top mounted with standard 1/8" NPT or 3/8"-16 thread or base mounted at the bottom of the tank using a specially designed adhesive backed mounting surface.
The L001U can also be provided with a Buna-N float for oils and other lower density fluid. A wide assortment of special connectors and cable options are available.

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Number L001U-1702-0301
Product Name L001U Series
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 100 Series - TS-100.50 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 12 to 600 inch (305 to 15240 mm)
Media Type Liquid
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 555-00420 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 30 psi (21.11 m H2O)
View Details