Solutions with Innovation, LLC L312C Series

Description
The L312 is a compact, single level switch contained in an all metal remote chamber and designed for installations where internal mounting inside the tank is impractical or impossible. The unit is mounted on the outside of the tank at the desired level of actuation and can be supported by the pipe connections. The switch and float mechanism is removable from the chamber without removing the entire unit from the tank. The aluminum housing comes with a brass mounting and a choice of Buna or stainless steel floats.
Datasheet
Description
The L312 is a compact, single level switch contained in an all metal remote chamber and designed for installations where internal mounting inside the tank is impractical or impossible. The unit is mounted on the outside of the tank at the desired level of actuation and can be supported by the pipe connections. The switch and float mechanism is removable from the chamber without removing the entire unit from the tank. The aluminum housing comes with a brass mounting and a choice of Buna or stainless steel floats.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L312C Series -  - Solutions with Innovation, LLC
Naugatuck, CT, USA
L312C Series
L312C Series
The L312 is a compact, single level switch contained in an all metal remote chamber and designed for installations where internal mounting inside the tank is impractical or impossible. The unit is mounted on the outside of the tank at the desired level of actuation and can be supported by the pipe connections. The switch and float mechanism is removable from the chamber without removing the entire unit from the tank. The aluminum housing comes with a brass mounting and a choice of Buna or stainless steel floats.

The L312 is a compact, single level switch contained in an all metal remote chamber and designed for installations where internal mounting inside the tank is impractical or impossible. The unit is mounted on the outside of the tank at the desired level of actuation and can be supported by the pipe connections. The switch and float mechanism is removable from the chamber without removing the entire unit from the tank. The aluminum housing comes with a brass mounting and a choice of Buna or stainless steel floats.

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Name L312C Series
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details