Solutions with Innovation, LLC L090 Series L090-0108-2003

Description
The 'bent stem' L090 mounts less than 3 inches into the side of the tank and detects liquid levels with specific gravities as low as .45. It is available with stainless steel or Buna-N floats, brass or stainless stem mounts and a choice of 1/8" NPT or 3/8"-24 straight threads for installation in a mounting boss or directly through the tank wall. Optional mount and float sizes available.
Datasheet
Description
The 'bent stem' L090 mounts less than 3 inches into the side of the tank and detects liquid levels with specific gravities as low as .45. It is available with stainless steel or Buna-N floats, brass or stainless stem mounts and a choice of 1/8" NPT or 3/8"-24 straight threads for installation in a mounting boss or directly through the tank wall. Optional mount and float sizes available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L090 Series - L090-0108-2003 - Solutions with Innovation, LLC
Naugatuck, CT, USA
L090 Series
L090-0108-2003
L090 Series L090-0108-2003
The 'bent stem' L090 mounts less than 3 inches into the side of the tank and detects liquid levels with specific gravities as low as .45. It is available with stainless steel or Buna-N floats, brass or stainless stem mounts and a choice of 1/8" NPT or 3/8"-24 straight threads for installation in a mounting boss or directly through the tank wall. Optional mount and float sizes available.

The 'bent stem' L090 mounts less than 3 inches into the side of the tank and detects liquid levels with specific gravities as low as .45. It is available with stainless steel or Buna-N floats, brass or stainless stem mounts and a choice of 1/8" NPT or 3/8"-24 straight threads for installation in a mounting boss or directly through the tank wall. Optional mount and float sizes available.

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Number L090-0108-2003
Product Name L090 Series
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Buoyancy Level Switch - MS10 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details
Measurement - Level - vibration - 159300220 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details