Solutions with Innovation, LLC TR420 Series TR420-0408-08

Description
Available in lengths up to 15 feet, the TR420 features a standard ½ inch resolution (optional ¼ inch resolution) and a variety of enclosure styles.The 4-20 mA and 1-5 VDC output options are compatible with most programmable controllers, SCADA systems and meters. With a wide selection of mounting styles, float configurations and materials, the TR420 provides accurate and continuous measurement in many liquid level applications. The variety of float styles and densities afford the best and most direct means for continually monitoring surface interfaces of dissimilar liquids in a single tank.
Datasheet
Description
Available in lengths up to 15 feet, the TR420 features a standard ½ inch resolution (optional ¼ inch resolution) and a variety of enclosure styles.The 4-20 mA and 1-5 VDC output options are compatible with most programmable controllers, SCADA systems and meters. With a wide selection of mounting styles, float configurations and materials, the TR420 provides accurate and continuous measurement in many liquid level applications. The variety of float styles and densities afford the best and most direct means for continually monitoring surface interfaces of dissimilar liquids in a single tank.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR420 Series - TR420-0408-08 - Solutions with Innovation, LLC
Naugatuck, CT, USA
TR420 Series
TR420-0408-08
TR420 Series TR420-0408-08
Available in lengths up to 15 feet, the TR420 features a standard ½ inch resolution (optional ¼ inch resolution) and a variety of enclosure styles.The 4-20 mA and 1-5 VDC output options are compatible with most programmable controllers, SCADA systems and meters. With a wide selection of mounting styles, float configurations and materials, the TR420 provides accurate and continuous measurement in many liquid level applications. The variety of float styles and densities afford the best and most direct means for continually monitoring surface interfaces of dissimilar liquids in a single tank.

Available in lengths up to 15 feet, the TR420 features a standard ½ inch resolution (optional ¼ inch resolution) and a variety of enclosure styles.The 4-20 mA and 1-5 VDC output options are compatible with most programmable controllers, SCADA systems and meters.
With a wide selection of mounting styles, float configurations and materials, the TR420 provides accurate and continuous measurement in many liquid level applications. The variety of float styles and densities afford the best and most direct means for continually monitoring surface interfaces of dissimilar liquids in a single tank.

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Number TR420-0408-08
Product Name TR420 Series
Device Classification Transmitter
Measuring Range ? to 144 inch (? to 3658 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details