Solutions with Innovation, LLC CS02 Series

Description
The CS02 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC outputs, the solid state sensor provides accurate, proportional level measurement in many process temperatures and fluid conditions. The CS02 features a simple four button calibration to set for whatever media it is measuring. Its 316 stainless steel probe comes in lengths up to 120" and is available in NEMA 4 or explosion-proof housings.
Datasheet
Description
The CS02 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC outputs, the solid state sensor provides accurate, proportional level measurement in many process temperatures and fluid conditions. The CS02 features a simple four button calibration to set for whatever media it is measuring. Its 316 stainless steel probe comes in lengths up to 120" and is available in NEMA 4 or explosion-proof housings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CS02 Series -  - Solutions with Innovation, LLC
Naugatuck, CT, USA
CS02 Series
CS02 Series
The CS02 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC outputs, the solid state sensor provides accurate, proportional level measurement in many process temperatures and fluid conditions. The CS02 features a simple four button calibration to set for whatever media it is measuring. Its 316 stainless steel probe comes in lengths up to 120" and is available in NEMA 4 or explosion-proof housings.

The CS02 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC outputs, the solid state sensor provides accurate, proportional level measurement in many process temperatures and fluid conditions. The CS02 features a simple four button calibration to set for whatever media it is measuring. Its 316 stainless steel probe comes in lengths up to 120" and is available in NEMA 4 or explosion-proof housings.

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Name CS02 Series
Device Classification Transmitter
Measuring Range ? to 120 inch (? to 3048 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details