Solutions with Innovation, LLC U002 Series

Description
The U002/U003 Ultrasonic level switches are suitable for most any liquid regardless of its density or conductivity and are a reliable and low cost alternative for installations where a mechanical float-type switch would be impractical. The switches require no calibration, operate in pressures up to 800 psig and the .875" diameter probe fits easily into confined spaces in any orientation. Constructed in easy to clean, all 316 stainless steel, the U002/U003 are available in probe lengths up to 120 inches
Datasheet
Description
The U002/U003 Ultrasonic level switches are suitable for most any liquid regardless of its density or conductivity and are a reliable and low cost alternative for installations where a mechanical float-type switch would be impractical. The switches require no calibration, operate in pressures up to 800 psig and the .875" diameter probe fits easily into confined spaces in any orientation. Constructed in easy to clean, all 316 stainless steel, the U002/U003 are available in probe lengths up to 120 inches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U002 Series -  - Solutions with Innovation, LLC
Naugatuck, CT, USA
U002 Series
U002 Series
The U002/U003 Ultrasonic level switches are suitable for most any liquid regardless of its density or conductivity and are a reliable and low cost alternative for installations where a mechanical float-type switch would be impractical. The switches require no calibration, operate in pressures up to 800 psig and the .875" diameter probe fits easily into confined spaces in any orientation. Constructed in easy to clean, all 316 stainless steel, the U002/U003 are available in probe lengths up to 120 inches

The U002/U003 Ultrasonic level switches are suitable for most any liquid regardless of its density or conductivity and are a reliable and low cost alternative for installations where a mechanical float-type switch would be impractical. The switches require no calibration, operate in pressures up to 800 psig and the .875" diameter probe fits easily into confined spaces in any orientation. Constructed in easy to clean, all 316 stainless steel, the U002/U003 are available in probe lengths up to 120 inches

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Name U002 Series
Device Classification Sensor Only
Measuring Range ? to 100 inch (? to 2540 mm)
Repeatability (Point Level) 0.0780 +/-inch (1.98 +/-mm)
Number of Switch Points Range 1 (#)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details