The 'bent stem' L090 mounts less than 3 inches into the side of the tank and detects liquid levels with specific gravities as low as .45. It is available with stainless steel or Buna-N floats, brass or stainless stem mounts and a choice of 1/8" NPT or 3/8"-24 straight threads for installation in a mounting boss or directly through the tank wall. Optional mount and float sizes available.
| Solutions with Innovation, LLC | |
|---|---|
| Product Category | Level Sensors |
| Product Number | L090-1808-2003 |
| Product Name | L090 Series |
| Device Classification | Sensor Only |
| Number of Switch Points Range | 1 (#) |
| Media Type | Liquid |
| Level Measurement Type | Single Point or Multi-Point Level |