Solutions with Innovation, LLC Datasheets for Level Transmitters
Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level.
Level Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Available in lengths up to 15 feet, the TR420 features a standard ½ inch resolution (optional ¼ inch resolution) and a variety of enclosure styles.The 4-20 mA and 1-5 VDC... | |
| Available in lengths up to 15 feet, the TR420E features a standard ½ inch repeating increments with optional ¼ inch resolution and can be supplied in a variety of mount... | |
| The 703 GWR transmitter combines TDR (time domain reflectometry), ETS (equivalent time sampling) and modern low power circuitry. This combination of technologies brings to the level market a high-speed radar... | |
| The CS01 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC... | |
| The CS02 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC... | |
| The TR30240 is a low cost, reed switch type transmitter designed to provide fuel level monitoring to panel mounted fuel gauges in marine and stationary tank applications. Vertically mounted and... | |
| VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can... |