Solutions with Innovation, LLC L007 Series L007-2218-1803

Description
The compact L007/L007TT are a low-cost, side mounted level switches that can be mounted inside or outside the tank and are available in a wide variety of materials for most any service. The no-leak construction ensures safe installation in tanks of any size and they can be easily converted from normally open to normally closed by rotating the switch. The all stainless steel model provides all the same versatility with high temperature, high pressure protection.
Datasheet
Description
The compact L007/L007TT are a low-cost, side mounted level switches that can be mounted inside or outside the tank and are available in a wide variety of materials for most any service. The no-leak construction ensures safe installation in tanks of any size and they can be easily converted from normally open to normally closed by rotating the switch. The all stainless steel model provides all the same versatility with high temperature, high pressure protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L007 Series - L007-2218-1803 - Solutions with Innovation, LLC
Naugatuck, CT, USA
L007 Series
L007-2218-1803
L007 Series L007-2218-1803
The compact L007/L007TT are a low-cost, side mounted level switches that can be mounted inside or outside the tank and are available in a wide variety of materials for most any service. The no-leak construction ensures safe installation in tanks of any size and they can be easily converted from normally open to normally closed by rotating the switch. The all stainless steel model provides all the same versatility with high temperature, high pressure protection.

The compact L007/L007TT are a low-cost, side mounted level switches that can be mounted inside or outside the tank and are available in a wide variety of materials for most any service. The no-leak construction ensures safe installation in tanks of any size and they can be easily converted from normally open to normally closed by rotating the switch. The all stainless steel model provides all the same versatility with high temperature, high pressure protection.

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Number L007-2218-1803
Product Name L007 Series
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details