Solutions with Innovation, LLC TR420E Series

Description
Available in lengths up to 15 feet, the TR420E features a standard ½ inch repeating increments with optional ¼ inch resolution and can be supplied in a variety of mount sizes and enclosure styles. The 4-20 mA or 1-5 VDC output options are compatible with most programmable controllers, SCADA systems and meters. The TR420E carries an FM explosion-proof rating for Class I, Division 1, Groups A,B,C and D; and dust-ignition proof for Class II/III, Division 1, Groups E,F and G hazardous, (classified) locations, indoor/outdoor (Type 4, 4X). It can also be equipped with independent point-level float/switches for high and low alarms above or below the transmitter range.
Datasheet
Description
Available in lengths up to 15 feet, the TR420E features a standard ½ inch repeating increments with optional ¼ inch resolution and can be supplied in a variety of mount sizes and enclosure styles. The 4-20 mA or 1-5 VDC output options are compatible with most programmable controllers, SCADA systems and meters. The TR420E carries an FM explosion-proof rating for Class I, Division 1, Groups A,B,C and D; and dust-ignition proof for Class II/III, Division 1, Groups E,F and G hazardous, (classified) locations, indoor/outdoor (Type 4, 4X). It can also be equipped with independent point-level float/switches for high and low alarms above or below the transmitter range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR420E Series -  - Solutions with Innovation, LLC
Naugatuck, CT, USA
TR420E Series
TR420E Series
Available in lengths up to 15 feet, the TR420E features a standard ½ inch repeating increments with optional ¼ inch resolution and can be supplied in a variety of mount sizes and enclosure styles. The 4-20 mA or 1-5 VDC output options are compatible with most programmable controllers, SCADA systems and meters. The TR420E carries an FM explosion-proof rating for Class I, Division 1, Groups A,B,C and D; and dust-ignition proof for Class II/III, Division 1, Groups E,F and G hazardous, (classified) locations, indoor/outdoor (Type 4, 4X). It can also be equipped with independent point-level float/switches for high and low alarms above or below the transmitter range.

Available in lengths up to 15 feet, the TR420E features a standard ½ inch repeating increments with optional ¼ inch resolution and can be supplied in a variety of mount sizes and enclosure styles. The 4-20 mA or 1-5 VDC output options are compatible with most programmable controllers, SCADA systems and meters.
The TR420E carries an FM explosion-proof rating for Class I, Division 1, Groups A,B,C and D; and dust-ignition proof for Class II/III, Division 1, Groups E,F and G hazardous, (classified) locations, indoor/outdoor (Type 4, 4X). It can also be equipped with independent point-level float/switches for high and low alarms above or below the transmitter range.

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Name TR420E Series
Device Classification Transmitter
Measuring Range ? to 180 inch (? to 4572 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details