Solutions with Innovation, LLC L007 Series L007-1808-0803

Description
The compact L007/L007TT are a low-cost, side mounted level switches that can be mounted inside or outside the tank and are available in a wide variety of materials for most any service. The no-leak construction ensures safe installation in tanks of any size and they can be easily converted from normally open to normally closed by rotating the switch. The all stainless steel model provides all the same versatility with high temperature, high pressure protection.
Datasheet
Description
The compact L007/L007TT are a low-cost, side mounted level switches that can be mounted inside or outside the tank and are available in a wide variety of materials for most any service. The no-leak construction ensures safe installation in tanks of any size and they can be easily converted from normally open to normally closed by rotating the switch. The all stainless steel model provides all the same versatility with high temperature, high pressure protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L007 Series - L007-1808-0803 - Solutions with Innovation, LLC
Naugatuck, CT, USA
L007 Series
L007-1808-0803
L007 Series L007-1808-0803
The compact L007/L007TT are a low-cost, side mounted level switches that can be mounted inside or outside the tank and are available in a wide variety of materials for most any service. The no-leak construction ensures safe installation in tanks of any size and they can be easily converted from normally open to normally closed by rotating the switch. The all stainless steel model provides all the same versatility with high temperature, high pressure protection.

The compact L007/L007TT are a low-cost, side mounted level switches that can be mounted inside or outside the tank and are available in a wide variety of materials for most any service. The no-leak construction ensures safe installation in tanks of any size and they can be easily converted from normally open to normally closed by rotating the switch. The all stainless steel model provides all the same versatility with high temperature, high pressure protection.

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Number L007-1808-0803
Product Name L007 Series
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Float Valve – Side Mounting - OKC-2250-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
LLHT Glass Tip -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Device Classification Sensor Only
Media Type Liquid
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Vibrating Probe Level Sensor - VRX71 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details