Solutions with Innovation, LLC L071 Series L070-0808-3011

Description
The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance in most any media and can be adapted to sense dissimilar fluid interfaces within a 0.1 differential. An optional manual reset is available on the L070/L071 series for testing of the switch operation while installed in the vessel. L070 and L070HP Series are reed switch activated devices with 100 VA power rated switches. The L070HP Series also features a high pressure titanium float rated to 5000 psig. L071 and L071HP Series utilize a 15 amp microswitch in a NEMA 7/9 enclosure. The L071HP Series also features a high pressure titanium float rated to 5000 psig. FM approved for Class I, Division 1, Groups A, B, C,D,E, F & G hazardous locations, both designs have standard ½" NPT conduit connections and can be installed for either normally open or normally closed switching
Datasheet
Description
The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance in most any media and can be adapted to sense dissimilar fluid interfaces within a 0.1 differential. An optional manual reset is available on the L070/L071 series for testing of the switch operation while installed in the vessel. L070 and L070HP Series are reed switch activated devices with 100 VA power rated switches. The L070HP Series also features a high pressure titanium float rated to 5000 psig. L071 and L071HP Series utilize a 15 amp microswitch in a NEMA 7/9 enclosure. The L071HP Series also features a high pressure titanium float rated to 5000 psig. FM approved for Class I, Division 1, Groups A, B, C,D,E, F & G hazardous locations, both designs have standard ½" NPT conduit connections and can be installed for either normally open or normally closed switching
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L071 Series - L070-0808-3011 - Solutions with Innovation, LLC
Naugatuck, CT, USA
L071 Series
L070-0808-3011
L071 Series L070-0808-3011
The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance in most any media and can be adapted to sense dissimilar fluid interfaces within a 0.1 differential. An optional manual reset is available on the L070/L071 series for testing of the switch operation while installed in the vessel. L070 and L070HP Series are reed switch activated devices with 100 VA power rated switches. The L070HP Series also features a high pressure titanium float rated to 5000 psig. L071 and L071HP Series utilize a 15 amp microswitch in a NEMA 7/9 enclosure. The L071HP Series also features a high pressure titanium float rated to 5000 psig. FM approved for Class I, Division 1, Groups A, B, C,D,E, F & G hazardous locations, both designs have standard ½" NPT conduit connections and can be installed for either normally open or normally closed switching

The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance in most any media and can be adapted to sense dissimilar fluid interfaces within a 0.1 differential.
An optional manual reset is available on the L070/L071 series for testing of the switch operation while installed in the vessel.
L070 and L070HP Series are reed switch activated devices with 100 VA power rated switches. The L070HP Series also features a high pressure titanium float rated to 5000 psig.
L071 and L071HP Series utilize a 15 amp microswitch in a NEMA 7/9 enclosure. The L071HP Series also features a high pressure titanium float rated to 5000 psig.
FM approved for Class I, Division 1, Groups A, B, C,D,E, F & G hazardous locations, both designs have standard ½" NPT conduit connections and can be installed for either normally open or normally closed switching

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Number L070-0808-3011
Product Name L071 Series
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details