TE Connectivity Electromechanical Relays & Contactors 1616948-7

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PST Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 240 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 6-32 UNC-2A Coil Termination & Connection Type : 6-32 UNC-2A Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PST Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 240 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 6-32 UNC-2A Coil Termination & Connection Type : 6-32 UNC-2A Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616948-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616948-7
Electromechanical Relays & Contactors 1616948-7
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PST Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 240 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 6-32 UNC-2A Coil Termination & Connection Type : 6-32 UNC-2A Main Termination & Connection Type : 1/4-28 UNF-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 3PST
  • Contact Number of Poles : 3

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 240

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : 6-32 UNC-2A
  • Coil Termination & Connection Type : 6-32 UNC-2A
  • Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Buy Now
Relays - 1616948-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR 3PST NO 240A

CONTACTOR 3PST NO 240A

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
1616948-7
General Purpose Relays 1616948-7
General Purpose Relays CONTACTOR 3PST 240A

General Purpose Relays CONTACTOR 3PST 240A

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1616948-7 1616948-7 1616948-7
Product Name Electromechanical Relays & Contactors Relays General Purpose Relays
Approvals Not Yet Reviewed for EU ELV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393789-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415547-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
Signal Relays - 1-1393789-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1415060-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
AC Voltage 250 volts
View Details
5 suppliers