TE Connectivity Solid State Relays 1617069-7

Description
Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 3.94 MM  [.155 INCH ] Product Length : 14.22 MM  [.56 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 1500G's, .5ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 3.94 MM  [.155 INCH ] Product Length : 14.22 MM  [.56 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 1500G's, .5ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1617069-7 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1617069-7
Solid State Relays 1617069-7
Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 3.94 MM  [.155 INCH ] Product Length : 14.22 MM  [.56 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 1500G's, .5ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Device Package Style : DIP
  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 1 Form A (NO)

Dimensions


  • Product Height : 3.94 MM  [.155 INCH ]
  • Product Length : 14.22 MM  [.56 INCH ]
  • Product Width : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3.8 - 32
  • Isolation Voltage (VRMS) : 1000
  • Load Current Rating (MAMP) : 2
  • Load Voltage Rating (VDC) : 60

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Shock Resistance : 1500G's, .5ms

Packaging Features


  • Packaging Method : Tray/Box

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Relays - 1617069-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Ds13-1000 = Relay Cii Te Connectivity - 49X8470 - Newark, An Avnet Company
Chicago, IL, United States
Ds13-1000 = Relay Cii Te Connectivity
49X8470
Ds13-1000 = Relay Cii Te Connectivity 49X8470
DS13-1000 = RELAY

DS13-1000 = RELAY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1617069-7 1617069-7 49X8470
Product Name Solid State Relays Relays Ds13-1000 = Relay Cii Te Connectivity
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393028-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415533-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
DC Power 1.2 watts
View Details
3 suppliers
Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details
Electromechanical Relays & Contactors - 1-1393118-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
3 suppliers