TE Connectivity Electromechanical Relays & Contactors 1617085-2

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : 1.8 Coil Resistance (OHM) : 390 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 2 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : 1.8 Coil Resistance (OHM) : 390 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 2 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1617085-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1617085-2
Electromechanical Relays & Contactors 1617085-2
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : 1.8 Coil Resistance (OHM) : 390 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 2 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 6 Form C 6PDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.8
  • Coil Resistance (OHM) : 390
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 2

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 100G's, 6ms
  • Vibration Resistance : 20G's, 10 - 2000Hz

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Relays - 1617085-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Special Military and Fifth Size Relays

Special Military and Fifth Size Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
SSAW-6C-24B = SS 6 POLE R - 1617085-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSAW-6C-24B = SS 6 POLE R
1617085-2
SSAW-6C-24B = SS 6 POLE R 1617085-2
SSAW-6C-24B = SS 6 POLE R

SSAW-6C-24B = SS 6 POLE R

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1617085-2 1617085-2 1617085-2
Product Name Electromechanical Relays & Contactors Relays SSAW-6C-24B = SS 6 POLE R
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data