Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SOLID STATE RELAYS
TE CONNECTIVITY
1617075-4 -- RELAYS
TE Connectivity
Relays
1617075-4
Description
RELAY
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
RELAY
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
1617075-4
Relays
1617075-4
RELAY
RELAY
Buy Now
Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
1617075-4
Relays
1617075-4
Relays
Relays
Buy Now
Acme Chip Technology Co., Limited
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
1617075-4
Relays - Signal Relays, Up to 2 Amps
1617075-4
RELAY GEN PURPOSE DPDT 2A 3.1V
RELAY GEN PURPOSE DPDT 2A 3.1V
Supplier's Site
Technical Specifications
Powell Electronics, Inc.
Acme Chip Technology Co., Limited
Product Category
Electromechanical Relays
Solid State Relays
Product Number
1617075-4
1617075-4
Product Name
Relays
Relays - Signal Relays, Up to 2 Amps
Application Type
General
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Amphenol Products Overview Catalog
Similar Products
Aratas America LLC
G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type
G3VM-101DR1
Specs
Operating Temp
-40 to 230 F (-40 to 110 C)
View Details
4
suppliers
Backer Hotwatt Inc.
Solid State Relay
AC-D1225
Specs
Application Type
General
Mounting
Panel
Turn-On Switching
InstantON
View Details
Sensata Technologies
Ssr Relay, Din Rail Mount 22.5Mm, 600Vac/20A, 4-32Vdc In, Zc, Elevator Screw Sensata/crydom
DR2260D20W
Specs
Mounting
DIN
View Details
2
suppliers
WAGO
Solid State Relays
286-792
Specs
Mounting
Socketable
Switch Configuration
FormA
Operating Temp
-13 to 104 F (-25 to 40 C)
View Details