TE Connectivity Solid State Relays 1617069-1

Description
Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 4.82 MM  [.19 INCH ] Product Length : 22.6 MM  [.89 INCH ] Product Width : 13.46 MM  [.529 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 50G's, 11ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 4.82 MM  [.19 INCH ] Product Length : 22.6 MM  [.89 INCH ] Product Width : 13.46 MM  [.529 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 50G's, 11ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1617069-1 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1617069-1
Solid State Relays 1617069-1
Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 4.82 MM  [.19 INCH ] Product Length : 22.6 MM  [.89 INCH ] Product Width : 13.46 MM  [.529 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 50G's, 11ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Device Package Style : DIP
  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 1 Form A (NO)

Dimensions


  • Product Height : 4.82 MM  [.19 INCH ]
  • Product Length : 22.6 MM  [.89 INCH ]
  • Product Width : 13.46 MM  [.529 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3.8 - 32
  • Isolation Voltage (VRMS) : 1000
  • Load Current Rating (MAMP) : 2
  • Load Voltage Rating (VDC) : 60

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Shock Resistance : 50G's, 11ms

Packaging Features


  • Packaging Method : Tray/Box

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Relays - 1617069-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
DS11 SOLID STATE D

DS11 SOLID STATE D

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Solid State Relays - 1617069-1 - 1172743-1617069-1 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - 1617069-1
1172743-1617069-1
Solid State Relays - 1617069-1 1172743-1617069-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172743-1617069-1 Termination: Solder Number of Pins: 6 Isolation Voltage: 1 kV Output Current: 2.1 A Input Current: 15 mA Categories: Solid State Relays Case / Package: DIP Max Input Voltage: 32 V Alternative Parts (Cross-Reference): 1617069-1.; DS11-1000; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C ELV: Non-Compliant Max Output Current: 2.1 A Max Operating Temperature: 105 °C Max Output Voltage: 60 V Max Input Current: 15 mA

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172743-1617069-1
Termination: Solder
Number of Pins: 6
Isolation Voltage: 1 kV
Output Current: 2.1 A
Input Current: 15 mA
Categories: Solid State Relays
Case / Package: DIP
Max Input Voltage: 32 V
Alternative Parts (Cross-Reference): 1617069-1.; DS11-1000;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
ELV: Non-Compliant
Max Output Current: 2.1 A
Max Operating Temperature: 105 °C
Max Output Voltage: 60 V
Max Input Current: 15 mA

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics
Product Category Electromechanical Relays Solid State Relays Solid State Relays
Product Number 1617069-1 1617069-1 1172743-1617069-1
Product Name Solid State Relays Relays Solid State Relays - 1617069-1
Approvals Not EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data