TE Connectivity Electromechanical Relays & Contactors 1616502

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NC Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Coil) (INLBS) : 7.5 Torque (Main) (INLBS) : 7.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Main Termination & Connection Type : 6-32 UNC-2A
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NC Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Coil) (INLBS) : 7.5 Torque (Main) (INLBS) : 7.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Main Termination & Connection Type : 6-32 UNC-2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616502 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616502
Electromechanical Relays & Contactors 1616502
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NC Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Coil) (INLBS) : 7.5 Torque (Main) (INLBS) : 7.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Main Termination & Connection Type : 6-32 UNC-2A

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : SPST NC
  • Contact Number of Poles : 1

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 1
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Plate
  • Torque (Coil) (INLBS) : 7.5
  • Torque (Main) (INLBS) : 7.5

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : Protective Relay

Termination Features


  • Coil Termination & Connection Type : 6-32 UNC-2A
  • Main Termination & Connection Type : 6-32 UNC-2A
Buy Now
Relays - 1616502 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
1616502
Relays 1616502
RELAY

RELAY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1616502 1616502
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393774-8 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393154-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
Power Relays - 1-1393776-2 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details