Lingto Electronic Limited Datasheets for Programmable Logic Devices (PLD)

Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more

Page: 1 10 20 30 40 45 46 47 48 49 50 51 52 53 54 55 56 57 60 63
Product Name Notes
EE PLD, 10NS, PAL-TYPE PQCC28
EE PLD, 10NS, PAL-TYPE, CMOS, PD
EE PLD, 10NS, PAL-TYPE, CMOS
EE PLD, 10NS, PAL-TYPE
EE PLD, 15NS, PAL-TYPE PDIP28
EE PLD, 15NS, PAL-TYPE PQCC28
EE PLD, 15NS, PAL-TYPE
EE PLD, 20NS, PAL-TYPE PQCC28
EE PLD, 20NS, PAL-TYPE, CMOS
EE PLD, 20NS, PAL-TYPE
EE PLD, 25NS CMOS, PQCC28
EE PLD, 25NS, PAL-TYPE PQCC28
EE PLD, 25NS, PAL-TYPE, CMOS
EE PLD, 25NS, PAL-TYPE
EE PLD, 5NS, PAL-TYPE PQCC28
EE PLD, 5NS, PAL-TYPE
EE PLD, 7.5NS, PAL-TYPE PQCC28
EE PLD, 7.5NS, PAL-TYPE, CMOS
EE PLD, 7.5NS, PAL-TYPE
ELECTRICALLY ERASABLE PAL DEVIC
ELECTRICALLY ERASABLE PAL DEVICE
FIELD PROGRAMMABLE GATE ARRAY
FLASH PLD, 10NS, PAL-TYPE
FLASH PLD, 15NS, PAL-TYPE, CMOS
FLASH PLD, 15NS, PAL-TYPE
FLASH PLD, 25NS, PAL-TYPE PQCC28
FLASH PLD, 25NS, PAL-TYPE
FLASH PLD, 5NS, PAL-TYPE
FLASH PLD, 7.5NS, PAL-TYPE
FPGA ORCA SERIES 3T FAMILY
FPGA, 1226 CLBS, 333000 GATES
FPGA, 1296 CLBS, 333000 GATES
FPGA, 144 CLBS, 36000 GATES
FPGA, 2024 CLBS, 471000 GATES
FPGA, 324 CLBS, 80000 GATES
FPGA, 484 CLBS, 116000 GATES
FPGA, 624 CLBS, 201000 GATES
FPGA, 784 CLBS, 186000 GATES
FPGA, PBGA680
GPAK MIXED SIGNAL MATRIX
IC FPGA 119 I/O 256FBGA
IC FPGA 171 I/O 208QFP
IC FPGA 172 I/O 484FBGA
IC FPGA 204 I/O 484FBGA
IC FPGA 221 I/O 256BGA
IC FPGA 223 I/O 256BGA
IC FPGA 223 I/O 484FBGA
IC FPGA 259 I/O 432SBGA
IC FPGA 270 I/O 484CCGA
IC FPGA 278 I/O 680FBGA
IC FPGA 297 I/O 680FBGA
IC FPGA 372 I/O 680FBGA
IC PLD 10MC 25NS 24DIP
IC PLD 10MC 25NS 28PLCC
IC PLD 8MC 15NS 20PLCC
IC SPLD 10MACROCELL 25NS 24-DIP
MOS GATE ARRAY
OR3T07B - ORCA SERIES 3T FIELD-P
OR3TP126 - ORCA SERIES 3T FIELD
OR4E04 - FIELD PROGRAMMABLE GATE
OT PLD, 10NS, PAL-TYPE, TTL, PDI
OT PLD, 10NS, PAL-TYPE, TTL, PQC
OT PLD, 10NS, TTL, PDIP20
OT PLD, 12NS, PAL-TYPE, TTL
OT PLD, 15NS, PAL-TYPE, TTL, CDI
OT PLD, 15NS, PAL-TYPE, TTL, PDI
OT PLD, 15NS, PAL-TYPE, TTL, PQC
OT PLD, 15NS, PAL-TYPE, TTL
OT PLD, 15NS, PAL-TYPE
OT PLD, 20NS, PAL-TYPE, TTL
OT PLD, 25NS, PAL-TYPE, CMOS
OT PLD, 25NS, PAL-TYPE, TTL, CDI
OT PLD, 25NS, PAL-TYPE, TTL, PDI
OT PLD, 25NS, PAL-TYPE, TTL, PQC
OT PLD, 25NS, PAL-TYPE, TTL
OT PLD, 25NS, PAL-TYPE
OT PLD, 30NS, PAL-TYPE, TTL,
OT PLD, 30NS, PAL-TYPE, TTL
OT PLD, 30NS, PAL-TYPE
OT PLD, 4.5NS, PAL-TYPE, TTL, PQ
OT PLD, 40NS, PAL-TYPE, TTL, CDI
OT PLD, 40NS, PAL-TYPE, TTL, CQC
OT PLD, 50NS, PAL-TYPE, TTL
OT PLD, 5NS, PAL-TYPE, TTL, PDIP
OT PLD, 5NS, PAL-TYPE, TTL, PQCC
OT PLD, 6.5NS, PAL-TYPE
OT PLD, 7.5NS, PAL-TYPE, PQCC28
OT PLD, 7.5NS, PAL-TYPE, TTL, CD
OT PLD, 7.5NS, PAL-TYPE, TTL, PD
OT PLD, 7.5NS, PAL-TYPE, TTL, PQ
OT PLD, PAL-TYPE, TTL, CDIP20
OT PLD, PAL-TYPE, TTL, CQCC28
OT PLD, PAL-TYPE, TTL, PDIP24
OT PLD, PAL-TYPE, TTL, PQCC28
OT PLD, PAL-TYPE, TTL
PAL12L6 - ELECTRICALLY ERASABLE
PAL16L8AM STANDARD HIGH-SPEED PA
PAL16R4 - ELECTRICALLY ERASABLE
PAL16R4A-2M STANDARD HIGH-SPEED
PAL16R4AM STANDARD HIGH-SPEED PA
PAL16R6 - ELECTRICALLY ERASABLE
PAL16R8AM STANDARD HIGH-SPEED PA
PAL22V10 - ELECTRICALLY ERASABLE
PCI BUS CONTROLLER PBGA256
PCI BUS CONTROLLER PBGA352
PLD
POLARPRO 3 ULTRA-LOW POWER 55UA
UV PLD, 35NS, PAL-TYPE
VANTIS OT PLD 35NS PAL-TYPE TTL
VANTIS OT PLD 6.5NS BICMOS
VANTIS PLD
VINAX 1-CHANNEL 30MHZ LD
VINAX 16 CHANNEL 17MHZ DFE /8 CH
VINAX IVE1000 VECTOR ENGINE
VINAX-A8, 8-CHANNEL 17MHZ LD
VINAX-L2 V3: 2-CHANNEL 30MHZ LD
XC3164A -XC3000 SERIES FPGA

<< Prev Next >>