Manufacturer: Vantis
Win Source Part Number: 929986-PAL16R6ACNL
Features: series Programmable Logic Device (PLD) IC Macrocells 20-PLCC (8.97x8.97)
Package: Bulk
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (8.97x8.97)
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
OT PLD, 25NS, PAL-TYPE, TTL, PQC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 929986-PAL16R6ACNL | PAL16R6ACNL |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - PAL16R6ACNL | Embedded - PLDs (Programmable Logic Device) |
| Package Type | PLCC; Other; 20-PLCC (8.97x8.97) | Other; 20-LCC (J-Lead) |