Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR3T556S208-DB

Description
Win Source Part Number: 1228995-OR3T556S208- DB Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ORCA® 3 Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 171 Number of Logic Elements/Cells: 2592 Total RAM Bits: 43008 Number of Gates: 80000 Voltage - Supply: 3V ~ 3.6V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: OR3T556 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1228995-OR3T556S208- DB Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ORCA® 3 Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 171 Number of Logic Elements/Cells: 2592 Total RAM Bits: 43008 Number of Gates: 80000 Voltage - Supply: 3V ~ 3.6V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: OR3T556 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1228995-OR3T556S208-DB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1228995-OR3T556S208-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1228995-OR3T556S208-DB
Win Source Part Number: 1228995-OR3T556S208- DB Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ORCA® 3 Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 171 Number of Logic Elements/Cells: 2592 Total RAM Bits: 43008 Number of Gates: 80000 Voltage - Supply: 3V ~ 3.6V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: OR3T556 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1228995-OR3T556S208-DB
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ORCA® 3
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 171
Number of Logic Elements/Cells: 2592
Total RAM Bits: 43008
Number of Gates: 80000
Voltage - Supply: 3V ~ 3.6V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: OR3T556
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-OR3T556S208-DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-OR3T556S208-DB
FPGA Programmable Logic Device 696-OR3T556S208-DB
IC FPGA 171 I/O 208QFP Product overview: OR3T556S208-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T556S208-DB can be used for catalog matching and distributor lookup.

IC FPGA 171 I/O 208QFP Product overview: OR3T556S208-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T556S208-DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - OR3T556S208-DB - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
OR3T556S208-DB
Embedded - FPGAs (Field Programmable Gate Array) OR3T556S208-DB
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - OR3T556S208-DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR3T556S208-DB
FPGAs (Field Programmable Gate Array) OR3T556S208-DB
ORCA® 3 Field Programmable Gate Array (FPGA) IC 171 43008 2592 208-BFQFP

ORCA® 3 Field Programmable Gate Array (FPGA) IC 171 43008 2592 208-BFQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1228995-OR3T556S208-DB 696-OR3T556S208-DB OR3T556S208-DB OR3T556S208-DB
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 80000 80000 80000 80000
Logic Cells / Logic Blocks 2592 2592 2592 2592
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3V ~ 3.6V Other; 3.3V Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details