Rochester Electronics Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20X4ACNS PAL20X4ACNS

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 888545-PAL20X4ACNS Features: series Programmable Logic Device (PLD) IC Macrocells 24-PDIP Speed: 30 ns Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 888545-PAL20X4ACNS Features: series Programmable Logic Device (PLD) IC Macrocells 24-PDIP Speed: 30 ns Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20X4ACNS - 888545-PAL20X4ACNS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20X4ACNS
888545-PAL20X4ACNS
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20X4ACNS 888545-PAL20X4ACNS
Manufacturer: Advanced Micro Devices Win Source Part Number: 888545-PAL20X4ACNS Features: series Programmable Logic Device (PLD) IC Macrocells 24-PDIP Speed: 30 ns Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 888545-PAL20X4ACNS
Features: series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Speed: 30 ns
Package: Bulk
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - PAL20X4ACNS - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
PAL20X4ACNS
Embedded - PLDs (Programmable Logic Device) PAL20X4ACNS
OT PLD, 30NS, PAL-TYPE

OT PLD, 30NS, PAL-TYPE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD)
Product Number 888545-PAL20X4ACNS PAL20X4ACNS
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20X4ACNS Embedded - PLDs (Programmable Logic Device)
Package Type PDIP; Other; 24-PDIP
Unlock Full Specs
to access all available technical data