Rochester Electronics Embedded - Embedded - PLDs (Programmable Logic Device) - PLDC20G10-25PC PLDC20G10-25PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 889978-PLDC20G10-25P C Features: series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP Speed: 25 ns Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 17 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 889978-PLDC20G10-25P C Features: series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP Speed: 25 ns Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 17 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - PLDC20G10-25PC - 889978-PLDC20G10-25PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - PLDC20G10-25PC
889978-PLDC20G10-25PC
Embedded - Embedded - PLDs (Programmable Logic Device) - PLDC20G10-25PC 889978-PLDC20G10-25PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 889978-PLDC20G10-25P C Features: series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP Speed: 25 ns Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 17 HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 889978-PLDC20G10-25PC
Features: series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Speed: 25 ns
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 17
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - PLDC20G10-25PC - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
PLDC20G10-25PC
Embedded - PLDs (Programmable Logic Device) PLDC20G10-25PC
IC SPLD 10MACROCELL 25NS 24-DIP

IC SPLD 10MACROCELL 25NS 24-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD)
Product Number 889978-PLDC20G10-25PC PLDC20G10-25PC
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - PLDC20G10-25PC Embedded - PLDs (Programmable Logic Device)
Package Type PDIP; Other; 24-PDIP
Unlock Full Specs
to access all available technical data

Similar Products