Lattice Semiconductor Corporation BGA FPGA Programmable Logic Device OR3T557BA256-DB

Description
Field Programmable Gate Array, 324 CLBs, 80000 Gates, 2592-Cell, CMOS, PBGA256, PLASTIC, BGA-256 Product overview: OR3T557BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T557BA256-DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 324 CLBs, 80000 Gates, 2592-Cell, CMOS, PBGA256, PLASTIC, BGA-256 Product overview: OR3T557BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T557BA256-DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BGA FPGA Programmable Logic Device - 696-OR3T557BA256-DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA FPGA Programmable Logic Device
696-OR3T557BA256-DB
BGA FPGA Programmable Logic Device 696-OR3T557BA256-DB
Field Programmable Gate Array, 324 CLBs, 80000 Gates, 2592-Cell, CMOS, PBGA256, PLASTIC, BGA-256 Product overview: OR3T557BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T557BA256-DB can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 324 CLBs, 80000 Gates, 2592-Cell, CMOS, PBGA256, PLASTIC, BGA-256 Product overview: OR3T557BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T557BA256-DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3T557BA256-DB - 791055-OR3T557BA256-DB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3T557BA256-DB
791055-OR3T557BA256-DB
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3T557BA256-DB 791055-OR3T557BA256-DB
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 791055-OR3T557BA256- DB Series: ORCA 3 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 223 Number of Logic Elements/Cells: 2592 Total RAM Bits: 43008 Number of Gates: 80000 Part Status: Obsolete(EOL) Family Name: OR3T55 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): EPF6024ABC256-1N ; EPF6024ABC256-2N; EPF6024ABC256-3N; EPF6024ABC256-1; Introduction Date: November 16, 1993 ECCN: 3A991.d Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 791055-OR3T557BA256-DB
Series: ORCA 3
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 223
Number of Logic Elements/Cells: 2592
Total RAM Bits: 43008
Number of Gates: 80000
Part Status: Obsolete(EOL)
Family Name: OR3T55
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): EPF6024ABC256-1N ; EPF6024ABC256-2N; EPF6024ABC256-3N; EPF6024ABC256-1;
Introduction Date: November 16, 1993
ECCN: 3A991.d
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - OR3T557BA256-DB - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
OR3T557BA256-DB
Embedded - FPGAs (Field Programmable Gate Array) OR3T557BA256-DB
IC FPGA 223 I/O 256BGA

IC FPGA 223 I/O 256BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - OR3T557BA256-DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR3T557BA256-DB
FPGAs (Field Programmable Gate Array) OR3T557BA256-DB
ORCA® 3 Field Programmable Gate Array (FPGA) IC 223 43008 2592 256-BGA

ORCA® 3 Field Programmable Gate Array (FPGA) IC 223 43008 2592 256-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-OR3T557BA256-DB 791055-OR3T557BA256-DB OR3T557BA256-DB OR3T557BA256-DB
Product Name BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3T557BA256-DB Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 80000 80000 80000 80000
Logic Cells / Logic Blocks 2592 2592 2592 2592
Package Type Other; BGA Other; 256-BGA
User I/Os 223 pins 223 pins 223 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details