Manufacturer: Advanced Micro Devices
Win Source Part Number: 888531-PAL16P8ACNL
Features: series Programmable Logic Device (PLD) IC Macrocells 20-PLCC
Speed: 25 ns
Package: Bulk
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
ELECTRICALLY ERASABLE PAL DEVICE
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 888531-PAL16P8ACNL | PAL16P8ACNL |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - PAL16P8ACNL | Embedded - PLDs (Programmable Logic Device) |
| Package Type | PLCC; Other; 20-PLCC | Other; 20-LCC (J-Lead) |