Manufacturer: Lantiq
Win Source Part Number: 888922-PEF88208ELV3.
Series: *
Features: series Programmable Logic Device (PLD) IC Macrocells
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 623
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
VINAX-A8, 8-CHANNEL 17MHZ LD
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 888922-PEF88208ELV3.1-G | PEF88208ELV3.1-G |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - PEF88208ELV3.1-G | Embedded - PLDs (Programmable Logic Device) |