Lattice Semiconductor Corporation FPGA Programmable Logic Device OR3T306S208I-DB

Description
Field Programmable Gate Array, 196 CLBs, 48000 Gates, 1568-Cell, CMOS, PQFP208, PLASTIC, SQFP-208 Product overview: OR3T306S208I-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T306S208I-DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 196 CLBs, 48000 Gates, 1568-Cell, CMOS, PQFP208, PLASTIC, SQFP-208 Product overview: OR3T306S208I-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T306S208I-DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-OR3T306S208I-DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-OR3T306S208I-DB
FPGA Programmable Logic Device 696-OR3T306S208I-DB
Field Programmable Gate Array, 196 CLBs, 48000 Gates, 1568-Cell, CMOS, PQFP208, PLASTIC, SQFP-208 Product overview: OR3T306S208I-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T306S208I-DB can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 196 CLBs, 48000 Gates, 1568-Cell, CMOS, PQFP208, PLASTIC, SQFP-208 Product overview: OR3T306S208I-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T306S208I-DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3T306S208I-DB - 791054-OR3T306S208I-DB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3T306S208I-DB
791054-OR3T306S208I-DB
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3T306S208I-DB 791054-OR3T306S208I-DB
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 791054-OR3T306S208I- DB Series: ORCA 3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 171 Number of Logic Elements/Cells: 1568 Total RAM Bits: 25600 Number of Gates: 48000 Part Status: Obsolete(EOL) Family Name: OR3T30 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): APA450-FPQG208PP; APA450-FPQG208; APA450-FPQ208; APA450-PQ208IX79; Introduction Date: November 16, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 791054-OR3T306S208I-DB
Series: ORCA 3
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 171
Number of Logic Elements/Cells: 1568
Total RAM Bits: 25600
Number of Gates: 48000
Part Status: Obsolete(EOL)
Family Name: OR3T30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): APA450-FPQG208PP; APA450-FPQG208; APA450-FPQ208; APA450-PQ208IX79;
Introduction Date: November 16, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - OR3T306S208I-DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR3T306S208I-DB
FPGAs (Field Programmable Gate Array) OR3T306S208I-DB
ORCA® 3 Field Programmable Gate Array (FPGA) IC 171 25600 1568 208-BFQFP

ORCA® 3 Field Programmable Gate Array (FPGA) IC 171 25600 1568 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - OR3T306S208I-DB - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
OR3T306S208I-DB
Embedded - FPGAs (Field Programmable Gate Array) OR3T306S208I-DB
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-OR3T306S208I-DB 791054-OR3T306S208I-DB OR3T306S208I-DB OR3T306S208I-DB
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3T306S208I-DB FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 48000 48000 48000 48000
Logic Cells / Logic Blocks 1568 1568 1568 1568
Package Type Other; PQFP QFP; Other; 208-BFQFP
Internal Frequency 203 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details