Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) ORSO82G5-1F680C

Description
Win Source Part Number: 1083367-ORSO82G5-1F6 80C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ORCA® 4 Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 372 Number of Logic Elements/Cells: 10368 Total RAM Bits: 113664 Number of Gates: 643000 Voltage - Supply: 1.425V ~ 3.6V Package / Case: 680-BBGA Supplier Device Package: 680-FPBGA (35x35) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): ORT42G5-3BM484C; ORT82G5-3FN680C; ORT42G5-2BMN484C; XC6SLX100-2FGG484C; XC6SLX100-2FGG484I; XC6SLX100T-2FGG484I; ECCN: 3A991D Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: ORSO82G5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1083367-ORSO82G5-1F6 80C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ORCA® 4 Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 372 Number of Logic Elements/Cells: 10368 Total RAM Bits: 113664 Number of Gates: 643000 Voltage - Supply: 1.425V ~ 3.6V Package / Case: 680-BBGA Supplier Device Package: 680-FPBGA (35x35) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): ORT42G5-3BM484C; ORT82G5-3FN680C; ORT42G5-2BMN484C; XC6SLX100-2FGG484C; XC6SLX100-2FGG484I; XC6SLX100T-2FGG484I; ECCN: 3A991D Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: ORSO82G5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1083367-ORSO82G5-1F680C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1083367-ORSO82G5-1F680C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1083367-ORSO82G5-1F680C
Win Source Part Number: 1083367-ORSO82G5-1F6 80C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ORCA® 4 Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 372 Number of Logic Elements/Cells: 10368 Total RAM Bits: 113664 Number of Gates: 643000 Voltage - Supply: 1.425V ~ 3.6V Package / Case: 680-BBGA Supplier Device Package: 680-FPBGA (35x35) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): ORT42G5-3BM484C; ORT82G5-3FN680C; ORT42G5-2BMN484C; XC6SLX100-2FGG484C; XC6SLX100-2FGG484I; XC6SLX100T-2FGG484I; ECCN: 3A991D Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: ORSO82G5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1083367-ORSO82G5-1F680C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ORCA® 4
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 372
Number of Logic Elements/Cells: 10368
Total RAM Bits: 113664
Number of Gates: 643000
Voltage - Supply: 1.425V ~ 3.6V
Package / Case: 680-BBGA
Supplier Device Package: 680-FPBGA (35x35)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): ORT42G5-3BM484C; ORT82G5-3FN680C; ORT42G5-2BMN484C; XC6SLX100-2FGG484C; XC6SLX100-2FGG484I; XC6SLX100T-2FGG484I;
ECCN: 3A991D
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: ORSO82G5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-ORSO82G5-1F680C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-ORSO82G5-1F680C
FPGA Programmable Logic Device 696-ORSO82G5-1F680C
IC FPGA 372 I/O 680FBGA Product overview: ORSO82G5-1F680C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ORSO82G5-1F680C can be used for catalog matching and distributor lookup.

IC FPGA 372 I/O 680FBGA Product overview: ORSO82G5-1F680C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ORSO82G5-1F680C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - ORSO82G5-1F680C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
ORSO82G5-1F680C
FPGAs (Field Programmable Gate Array) ORSO82G5-1F680C
ORCA® 4 Field Programmable Gate Array (FPGA) IC 372 113664 10368 680-BBGA

ORCA® 4 Field Programmable Gate Array (FPGA) IC 372 113664 10368 680-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - ORSO82G5-1F680C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
ORSO82G5-1F680C
Embedded - FPGAs (Field Programmable Gate Array) ORSO82G5-1F680C
IC FPGA 372 I/O 680FBGA

IC FPGA 372 I/O 680FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1083367-ORSO82G5-1F680C 696-ORSO82G5-1F680C ORSO82G5-1F680C ORSO82G5-1F680C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 643000 643000 643000 643000
Logic Cells / Logic Blocks 10368 10368 10368 10368
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 1.425V ~ 3.6V Other; 1.5V Other; 1.425V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details