Rochester Electronics Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - PAL16R4-7JC PAL16R4-7JC

Description
Manufacturer: Vantis Win Source Part Number: 888532-PAL16R4-7JC Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Vantis Win Source Part Number: 888532-PAL16R4-7JC Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - PAL16R4-7JC - 888532-PAL16R4-7JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - PAL16R4-7JC
888532-PAL16R4-7JC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - PAL16R4-7JC 888532-PAL16R4-7JC
Manufacturer: Vantis Win Source Part Number: 888532-PAL16R4-7JC Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Vantis
Win Source Part Number: 888532-PAL16R4-7JC
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - PAL16R4-7JC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
PAL16R4-7JC
Embedded - CPLDs (Complex Programmable Logic Devices) PAL16R4-7JC
PAL16R4 - ELECTRICALLY ERASABLE

PAL16R4 - ELECTRICALLY ERASABLE

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - PAL16R4-7JC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
PAL16R4-7JC
Embedded - CPLDs (Complex Programmable Logic Devices) PAL16R4-7JC
ELECTRICALLY ERASABLE PAL DEVICE

ELECTRICALLY ERASABLE PAL DEVICE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 888532-PAL16R4-7JC PAL16R4-7JC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - PAL16R4-7JC Embedded - CPLDs (Complex Programmable Logic Devices)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504ASL-20AC44 - Lingto Electronic Limited
Specs
User I/Os 32 pins
Propagation Delay 20 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF750LVC-15JU-ND - DigiKey
Specs
Package Type Other; 28-LCC (J-Lead)
Pins 28
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128BUC49-4 - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 41 pins
Propagation Delay 4 ns
View Details
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504ASL-25JI44 - 769180-ATF1504ASL-25JI44 - Win Source Electronics
Specs
Macrocells 64
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 4.5 V ~ 5.5 V
View Details
6 suppliers