Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 929995-PALCE20V8-7JC
Features: series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.53x11.53)
Speed: 7.5 ns
Package: Bulk
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.53x11.53)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
FLASH PLD, 7.5NS, PAL-TYPE
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 929995-PALCE20V8-7JC | PALCE20V8-7JC |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - PALCE20V8-7JC | Embedded - PLDs (Programmable Logic Device) |
| Package Type | PLCC; Other; 28-PLCC (11.53x11.53) | Other; 28-LCC (J-Lead) |