Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 929994-PALCE16V8-25J
Series: *
Features: series Programmable Logic Device (PLD) IC Macrocells
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
FLASH PLD, 25NS, PAL-TYPE
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 929994-PALCE16V8-25JI | PALCE16V8-25JI |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - PALCE16V8-25JI | Embedded - PLDs (Programmable Logic Device) |
| Macrocells | 8 |