Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 929719-OR3T807BA352-
Series: *
Features: series Field Programmable Gate Array (FPGA) IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
FPGA, 484 CLBS, 116000 GATES
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 929719-OR3T807BA352-DB | OR3T807BA352-DB |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3T807BA352-DB | Embedded - FPGAs (Field Programmable Gate Array) |