For Protection against EMI/RFI interference MilesTek's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. MilesTek's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request.
Features
• Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage
• Aluminized Polyester Shield for protection from EMI
• Low toxicity and non-corrosive jacket to protect equipment and people
• Category 6 rated for High-Speed Gigabit Network Performance
• Stock lengths in Gray up to 300 ft for direct runs to equipment
Applications
• Industrial Ethernet
• 10/100BASE-TX
• Factory Automation
• Process Industry applications
• Harsh Environment applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g
CA CAT6 SHLD LSZH BLK 50F / MT
| MilesTek Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | T6A00005-50F | 60AK3897 |
| Product Name | Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Black Jacket, 50.0 ft | Ca Cat6 Shld Lszh Blk 50F / Mt Milestek |
| Cable Length | 50 ft (152 dm) |