MilesTek Corporation Double Shielded LSZH 26 AWG Stranded Cat 6 RJ45/RJ45 Patch Cord, Gray, 1.0 Ft T6A00002-1F

Description
When a regular shield is not enough, MilesTek's exclusive double-shielded SF/UTP patch cables are ideal. Category 6 tested, these cables use MilesTek's superior shielding to drastically reduce EMI/RFI interference using a 100% foil plus a 65% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 100 feet so that equipment runs can be pulled directly and simply plugged into either end. Features • Double shielded foil + braid design + drain wire reduces EMI/RFI interference • Low Smoke Zero Halogen jacket addresses environmental and safety concerns • 26 AWG stranded conductors provide flexibility • Category 6 rated for high-speed network performance • Stock lengths available up to 100Ft Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
When a regular shield is not enough, MilesTek's exclusive double-shielded SF/UTP patch cables are ideal. Category 6 tested, these cables use MilesTek's superior shielding to drastically reduce EMI/RFI interference using a 100% foil plus a 65% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 100 feet so that equipment runs can be pulled directly and simply plugged into either end. Features • Double shielded foil + braid design + drain wire reduces EMI/RFI interference • Low Smoke Zero Halogen jacket addresses environmental and safety concerns • 26 AWG stranded conductors provide flexibility • Category 6 rated for high-speed network performance • Stock lengths available up to 100Ft Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Double Shielded LSZH 26 AWG Stranded Cat 6 RJ45/RJ45 Patch Cord, Gray, 1.0 Ft - T6A00002-1F - MilesTek Corporation
Denton, TX, United States
Double Shielded LSZH 26 AWG Stranded Cat 6 RJ45/RJ45 Patch Cord, Gray, 1.0 Ft
T6A00002-1F
Double Shielded LSZH 26 AWG Stranded Cat 6 RJ45/RJ45 Patch Cord, Gray, 1.0 Ft T6A00002-1F
When a regular shield is not enough, MilesTek's exclusive double-shielded SF/UTP patch cables are ideal. Category 6 tested, these cables use MilesTek's superior shielding to drastically reduce EMI/RFI interference using a 100% foil plus a 65% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 100 feet so that equipment runs can be pulled directly and simply plugged into either end. Features • Double shielded foil + braid design + drain wire reduces EMI/RFI interference • Low Smoke Zero Halogen jacket addresses environmental and safety concerns • 26 AWG stranded conductors provide flexibility • Category 6 rated for high-speed network performance • Stock lengths available up to 100Ft Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

When a regular shield is not enough, MilesTek's exclusive double-shielded SF/UTP patch cables are ideal. Category 6 tested, these cables use MilesTek's superior shielding to drastically reduce EMI/RFI interference using a 100% foil plus a 65% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 100 feet so that equipment runs can be pulled directly and simply plugged into either end.
Features
• Double shielded foil + braid design + drain wire reduces EMI/RFI interference
• Low Smoke Zero Halogen jacket addresses environmental and safety concerns
• 26 AWG stranded conductors provide flexibility
• Category 6 rated for high-speed network performance
• Stock lengths available up to 100Ft
Applications
• Industrial Ethernet
• 10/100BASE-TX
• Factory Automation
• Process Industry applications
• Harsh Environment applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Rj45 C6 Sf/utp Gry Lszh 1F / Mt Milestek - 60AK3839 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rj45 C6 Sf/utp Gry Lszh 1F / Mt Milestek
60AK3839
Ca Rj45 C6 Sf/utp Gry Lszh 1F / Mt Milestek 60AK3839
CA RJ45 C6 SF/UTP GRY LSZH 1F / MT

CA RJ45 C6 SF/UTP GRY LSZH 1F / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number T6A00002-1F 60AK3839
Product Name Double Shielded LSZH 26 AWG Stranded Cat 6 RJ45/RJ45 Patch Cord, Gray, 1.0 Ft Ca Rj45 C6 Sf/utp Gry Lszh 1F / Mt Milestek
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details