MilesTek Corporation Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Red Jacket, 3.0 ft T6A00006-3F

Description
For protection against EMI/RFI interference MilesTek's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards.MilesTek's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage • Aluminized Polyester Shield for protection from EMI • Low toxicity and non-corrosive jacket to protect equipment and people • Category 6 rated for High-Speed Gigabit Network Performance • Stock lengths in Gray up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
For protection against EMI/RFI interference MilesTek's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards.MilesTek's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage • Aluminized Polyester Shield for protection from EMI • Low toxicity and non-corrosive jacket to protect equipment and people • Category 6 rated for High-Speed Gigabit Network Performance • Stock lengths in Gray up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Red Jacket, 3.0 ft - T6A00006-3F - MilesTek Corporation
Denton, TX, United States
Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Red Jacket, 3.0 ft
T6A00006-3F
Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Red Jacket, 3.0 ft T6A00006-3F
For protection against EMI/RFI interference MilesTek's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards.MilesTek's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage • Aluminized Polyester Shield for protection from EMI • Low toxicity and non-corrosive jacket to protect equipment and people • Category 6 rated for High-Speed Gigabit Network Performance • Stock lengths in Gray up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

For protection against EMI/RFI interference MilesTek's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards.MilesTek's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request.
Features
• Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage
• Aluminized Polyester Shield for protection from EMI
• Low toxicity and non-corrosive jacket to protect equipment and people
• Category 6 rated for High-Speed Gigabit Network Performance
• Stock lengths in Gray up to 300 ft for direct runs to equipment
Applications
• Industrial Ethernet
• 10/100BASE-TX
• Factory Automation
• Process Industry applications
• Harsh Environment applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Cat6 Shld Lszh Red 3F / Mt Milestek - 60AK3908 - Newark, An Avnet Company
Chicago, IL, United States
Ca Cat6 Shld Lszh Red 3F / Mt Milestek
60AK3908
Ca Cat6 Shld Lszh Red 3F / Mt Milestek 60AK3908
CA CAT6 SHLD LSZH RED 3F / MT

CA CAT6 SHLD LSZH RED 3F / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number T6A00006-3F 60AK3908
Product Name Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Red Jacket, 3.0 ft Ca Cat6 Shld Lszh Red 3F / Mt Milestek
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details