MilesTek Corporation Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Jacket, 200.0 ft T6A00004-200F

Description
For Protection against EMI/RFI interference MilesTek's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. MilesTek's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage • Aluminized Polyester Shield for protection from EMI • Low toxicity and non-corrosive jacket to protect equipment and people • Category 6 rated for High-Speed Gigabit Network Performance • Stock lengths in Gray up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
For Protection against EMI/RFI interference MilesTek's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. MilesTek's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage • Aluminized Polyester Shield for protection from EMI • Low toxicity and non-corrosive jacket to protect equipment and people • Category 6 rated for High-Speed Gigabit Network Performance • Stock lengths in Gray up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Jacket, 200.0 ft - T6A00004-200F - MilesTek Corporation
Denton, TX, United States
Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Jacket, 200.0 ft
T6A00004-200F
Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Jacket, 200.0 ft T6A00004-200F
For Protection against EMI/RFI interference MilesTek's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. MilesTek's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage • Aluminized Polyester Shield for protection from EMI • Low toxicity and non-corrosive jacket to protect equipment and people • Category 6 rated for High-Speed Gigabit Network Performance • Stock lengths in Gray up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

For Protection against EMI/RFI interference MilesTek's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. MilesTek's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request.
Features
• Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage
• Aluminized Polyester Shield for protection from EMI
• Low toxicity and non-corrosive jacket to protect equipment and people
• Category 6 rated for High-Speed Gigabit Network Performance
• Stock lengths in Gray up to 300 ft for direct runs to equipment
Applications
• Industrial Ethernet
• 10/100BASE-TX
• Factory Automation
• Process Industry applications
• Harsh Environment applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Cbl Rj45 Cat 6 Shld Lszh 200 / Mt Milestek - 60AK3872 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj45 Cat 6 Shld Lszh 200 / Mt Milestek
60AK3872
Cbl Rj45 Cat 6 Shld Lszh 200 / Mt Milestek 60AK3872
CBL RJ45 CAT 6 SHLD LSZH 200 / MT

CBL RJ45 CAT 6 SHLD LSZH 200 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number T6A00004-200F 60AK3872
Product Name Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Jacket, 200.0 ft Cbl Rj45 Cat 6 Shld Lszh 200 / Mt Milestek
Cable Length 200 ft (610 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details