MilesTek Corporation LSZH Shielded Category 6a Cable, RJ45 / RJ45, 26AWG Stranded, Red, 100.0ft TAA00003-100F

Description
MilesTek's new Low Smoke Zero Halogen Jacket (LSZH) series of cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. They are ideal for noisy environments as well, as a 100% foil shield covering 4-Pair 26AWG stranded conductors protects your data from interference. The cables are designed to support up to Category 6a, 10 Gigabit Ethernet applications at frequencies up to 500MHz while not putting a strain on your budget. Quantity pricing available upon request. Order online today. Features • Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards • Foil shielded to reduce and eliminate EMI/RFI and 26AWG stranded conductors for flexibility • Used for hi-speed, 10 Gigabit Ethernet networking rated up to Category 6a • Robust temperature range of -20° to +75°C • Available in Black, Blue and Red with standard lengths up to 100ft Applications • 10gig Category 6a • 10GBASE-T • IEEE 802.3an • High speed data center applications and processing networks • Shipboard, aircraft, aerospace and defense WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's new Low Smoke Zero Halogen Jacket (LSZH) series of cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. They are ideal for noisy environments as well, as a 100% foil shield covering 4-Pair 26AWG stranded conductors protects your data from interference. The cables are designed to support up to Category 6a, 10 Gigabit Ethernet applications at frequencies up to 500MHz while not putting a strain on your budget. Quantity pricing available upon request. Order online today. Features • Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards • Foil shielded to reduce and eliminate EMI/RFI and 26AWG stranded conductors for flexibility • Used for hi-speed, 10 Gigabit Ethernet networking rated up to Category 6a • Robust temperature range of -20° to +75°C • Available in Black, Blue and Red with standard lengths up to 100ft Applications • 10gig Category 6a • 10GBASE-T • IEEE 802.3an • High speed data center applications and processing networks • Shipboard, aircraft, aerospace and defense WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
LSZH Shielded Category 6a Cable, RJ45 / RJ45, 26AWG Stranded, Red, 100.0ft - TAA00003-100F - MilesTek Corporation
Denton, TX, United States
LSZH Shielded Category 6a Cable, RJ45 / RJ45, 26AWG Stranded, Red, 100.0ft
TAA00003-100F
LSZH Shielded Category 6a Cable, RJ45 / RJ45, 26AWG Stranded, Red, 100.0ft TAA00003-100F
MilesTek's new Low Smoke Zero Halogen Jacket (LSZH) series of cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. They are ideal for noisy environments as well, as a 100% foil shield covering 4-Pair 26AWG stranded conductors protects your data from interference. The cables are designed to support up to Category 6a, 10 Gigabit Ethernet applications at frequencies up to 500MHz while not putting a strain on your budget. Quantity pricing available upon request. Order online today. Features • Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards • Foil shielded to reduce and eliminate EMI/RFI and 26AWG stranded conductors for flexibility • Used for hi-speed, 10 Gigabit Ethernet networking rated up to Category 6a • Robust temperature range of -20° to +75°C • Available in Black, Blue and Red with standard lengths up to 100ft Applications • 10gig Category 6a • 10GBASE-T • IEEE 802.3an • High speed data center applications and processing networks • Shipboard, aircraft, aerospace and defense WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's new Low Smoke Zero Halogen Jacket (LSZH) series of cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. They are ideal for noisy environments as well, as a 100% foil shield covering 4-Pair 26AWG stranded conductors protects your data from interference. The cables are designed to support up to Category 6a, 10 Gigabit Ethernet applications at frequencies up to 500MHz while not putting a strain on your budget. Quantity pricing available upon request. Order online today.
Features
• Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards
• Foil shielded to reduce and eliminate EMI/RFI and 26AWG stranded conductors for flexibility
• Used for hi-speed, 10 Gigabit Ethernet networking rated up to Category 6a
• Robust temperature range of -20° to +75°C
• Available in Black, Blue and Red with standard lengths up to 100ft
Applications
• 10gig Category 6a
• 10GBASE-T
• IEEE 802.3an
• High speed data center applications and processing networks
• Shipboard, aircraft, aerospace and defense
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Rj45 C6A F/utp Lszh Red 100F / Mt Milestek - 60AK3088 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 C6A F/utp Lszh Red 100F / Mt Milestek
60AK3088
Rj45 C6A F/utp Lszh Red 100F / Mt Milestek 60AK3088
RJ45 C6A F/UTP LSZH RED 100F / MT

RJ45 C6A F/UTP LSZH RED 100F / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TAA00003-100F 60AK3088
Product Name LSZH Shielded Category 6a Cable, RJ45 / RJ45, 26AWG Stranded, Red, 100.0ft Rj45 C6A F/utp Lszh Red 100F / Mt Milestek
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok - G125-MC11605M3-0080F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hook and Mini Alligator Clip - 4021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details