MilesTek Corporation LSZH Shielded Category 6a Cable, RJ45 / RJ45, 26AWG Stranded, Red, 7.0ft TAA00003-7F

Description
MilesTek's new Low Smoke Zero Halogen Jacket (LSZH) series of cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. They are ideal for noisy environments as well, as a 100% foil shield covering 4-Pair 26AWG stranded conductors protects your data from interference. The cables are designed to support up to Category 6a, 10 Gigabit Ethernet applications at frequencies up to 500MHz while not putting a strain on your budget. Quantity pricing available upon request. Order online today. Features • Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards • Foil shielded to reduce and eliminate EMI/RFI and 26AWG stranded conductors for flexibility • Used for hi-speed, 10 Gigabit Ethernet networking rated up to Category 6a • Robust temperature range of -20° to +75°C • Available in Black, Blue and Red with standard lengths up to 100ft Applications • 10gig Category 6a • 10GBASE-T • IEEE 802.3an • High speed data center applications and processing networks • Shipboard, aircraft, aerospace and defense WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's new Low Smoke Zero Halogen Jacket (LSZH) series of cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. They are ideal for noisy environments as well, as a 100% foil shield covering 4-Pair 26AWG stranded conductors protects your data from interference. The cables are designed to support up to Category 6a, 10 Gigabit Ethernet applications at frequencies up to 500MHz while not putting a strain on your budget. Quantity pricing available upon request. Order online today. Features • Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards • Foil shielded to reduce and eliminate EMI/RFI and 26AWG stranded conductors for flexibility • Used for hi-speed, 10 Gigabit Ethernet networking rated up to Category 6a • Robust temperature range of -20° to +75°C • Available in Black, Blue and Red with standard lengths up to 100ft Applications • 10gig Category 6a • 10GBASE-T • IEEE 802.3an • High speed data center applications and processing networks • Shipboard, aircraft, aerospace and defense WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
LSZH Shielded Category 6a Cable, RJ45 / RJ45, 26AWG Stranded, Red, 7.0ft - TAA00003-7F - MilesTek Corporation
Denton, TX, United States
LSZH Shielded Category 6a Cable, RJ45 / RJ45, 26AWG Stranded, Red, 7.0ft
TAA00003-7F
LSZH Shielded Category 6a Cable, RJ45 / RJ45, 26AWG Stranded, Red, 7.0ft TAA00003-7F
MilesTek's new Low Smoke Zero Halogen Jacket (LSZH) series of cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. They are ideal for noisy environments as well, as a 100% foil shield covering 4-Pair 26AWG stranded conductors protects your data from interference. The cables are designed to support up to Category 6a, 10 Gigabit Ethernet applications at frequencies up to 500MHz while not putting a strain on your budget. Quantity pricing available upon request. Order online today. Features • Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards • Foil shielded to reduce and eliminate EMI/RFI and 26AWG stranded conductors for flexibility • Used for hi-speed, 10 Gigabit Ethernet networking rated up to Category 6a • Robust temperature range of -20° to +75°C • Available in Black, Blue and Red with standard lengths up to 100ft Applications • 10gig Category 6a • 10GBASE-T • IEEE 802.3an • High speed data center applications and processing networks • Shipboard, aircraft, aerospace and defense WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's new Low Smoke Zero Halogen Jacket (LSZH) series of cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. They are ideal for noisy environments as well, as a 100% foil shield covering 4-Pair 26AWG stranded conductors protects your data from interference. The cables are designed to support up to Category 6a, 10 Gigabit Ethernet applications at frequencies up to 500MHz while not putting a strain on your budget. Quantity pricing available upon request. Order online today.
Features
• Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards
• Foil shielded to reduce and eliminate EMI/RFI and 26AWG stranded conductors for flexibility
• Used for hi-speed, 10 Gigabit Ethernet networking rated up to Category 6a
• Robust temperature range of -20° to +75°C
• Available in Black, Blue and Red with standard lengths up to 100ft
Applications
• 10gig Category 6a
• 10GBASE-T
• IEEE 802.3an
• High speed data center applications and processing networks
• Shipboard, aircraft, aerospace and defense
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Rj45 C6A F/utp Lszh Red 7F / Mt Milestek - 60AK3097 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 C6A F/utp Lszh Red 7F / Mt Milestek
60AK3097
Rj45 C6A F/utp Lszh Red 7F / Mt Milestek 60AK3097
RJ45 C6A F/UTP LSZH RED 7F / MT

RJ45 C6A F/UTP LSZH RED 7F / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TAA00003-7F 60AK3097
Product Name LSZH Shielded Category 6a Cable, RJ45 / RJ45, 26AWG Stranded, Red, 7.0ft Rj45 C6A F/utp Lszh Red 7F / Mt Milestek
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to Miniature Alligator Clips, Audio Test Cable - 2529M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details