MilesTek Corporation Category 6a GigE Double Shielded High Flex Ethernet Cable, GigE / RJ45, 10M TAA00002-10M

Description
MilesTek proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assembles are built with MilesTek's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 and GigE to X-code M12 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features • GigE RJ45 connectors are built to machine vision standards • FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD • Double shielded braid + foil design for maximum protection from EMI/RFI • Not finding the length you're looking for? Call us to create your own lengths Applications • Industrial Ethernet • Factory Automation • Harsh Environment Applications • PoE • Machine Vision WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assembles are built with MilesTek's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 and GigE to X-code M12 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features • GigE RJ45 connectors are built to machine vision standards • FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD • Double shielded braid + foil design for maximum protection from EMI/RFI • Not finding the length you're looking for? Call us to create your own lengths Applications • Industrial Ethernet • Factory Automation • Harsh Environment Applications • PoE • Machine Vision WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Category 6a GigE Double Shielded High Flex Ethernet Cable, GigE / RJ45, 10M - TAA00002-10M - MilesTek Corporation
Denton, TX, United States
Category 6a GigE Double Shielded High Flex Ethernet Cable, GigE / RJ45, 10M
TAA00002-10M
Category 6a GigE Double Shielded High Flex Ethernet Cable, GigE / RJ45, 10M TAA00002-10M
MilesTek proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assembles are built with MilesTek's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 and GigE to X-code M12 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features • GigE RJ45 connectors are built to machine vision standards • FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD • Double shielded braid + foil design for maximum protection from EMI/RFI • Not finding the length you're looking for? Call us to create your own lengths Applications • Industrial Ethernet • Factory Automation • Harsh Environment Applications • PoE • Machine Vision WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assembles are built with MilesTek's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 and GigE to X-code M12 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs.
Features
• GigE RJ45 connectors are built to machine vision standards
• FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v
• Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD
• Double shielded braid + foil design for maximum protection from EMI/RFI
• Not finding the length you're looking for? Call us to create your own lengths
Applications
• Industrial Ethernet
• Factory Automation
• Harsh Environment Applications
• PoE
• Machine Vision
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
C6A Gige-Rj45 Tpe 26 Tel 10M / Mt Milestek - 60AK3082 - Newark, An Avnet Company
Chicago, IL, United States
C6A Gige-Rj45 Tpe 26 Tel 10M / Mt Milestek
60AK3082
C6A Gige-Rj45 Tpe 26 Tel 10M / Mt Milestek 60AK3082
C6A GIGE-RJ45 TPE 26 TEL 10M / MT

C6A GIGE-RJ45 TPE 26 TEL 10M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TAA00002-10M 60AK3082
Product Name Category 6a GigE Double Shielded High Flex Ethernet Cable, GigE / RJ45, 10M C6A Gige-Rj45 Tpe 26 Tel 10M / Mt Milestek
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details