MilesTek Corporation Double Shielded LSZH 26 AWG Stranded Cat 6 RJ45/RJ45 Patch Cord, Black, 20.0 Ft T6A00001-20F

Description
When a regular shield is not enough, MilesTek's exclusive double-shielded SF/UTP patch cables are ideal. Category 6 tested, these cables use MilesTek's superior shielding to drastically reduce EMI/RFI interference using a 100% foil plus a 65% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 100 feet so that equipment runs can be pulled directly and simply plugged into either end. Features • Double shielded foil + braid design + drain wire reduces EMI/RFI interference • Low Smoke Zero Halogen jacket addresses environmental and safety concerns • 26 AWG stranded conductors provide flexibility • Category 6 rated for high-speed network performance • Stock lengths available up to 100Ft Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
When a regular shield is not enough, MilesTek's exclusive double-shielded SF/UTP patch cables are ideal. Category 6 tested, these cables use MilesTek's superior shielding to drastically reduce EMI/RFI interference using a 100% foil plus a 65% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 100 feet so that equipment runs can be pulled directly and simply plugged into either end. Features • Double shielded foil + braid design + drain wire reduces EMI/RFI interference • Low Smoke Zero Halogen jacket addresses environmental and safety concerns • 26 AWG stranded conductors provide flexibility • Category 6 rated for high-speed network performance • Stock lengths available up to 100Ft Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Double Shielded LSZH 26 AWG Stranded Cat 6 RJ45/RJ45 Patch Cord, Black, 20.0 Ft - T6A00001-20F - MilesTek Corporation
Denton, TX, United States
Double Shielded LSZH 26 AWG Stranded Cat 6 RJ45/RJ45 Patch Cord, Black, 20.0 Ft
T6A00001-20F
Double Shielded LSZH 26 AWG Stranded Cat 6 RJ45/RJ45 Patch Cord, Black, 20.0 Ft T6A00001-20F
When a regular shield is not enough, MilesTek's exclusive double-shielded SF/UTP patch cables are ideal. Category 6 tested, these cables use MilesTek's superior shielding to drastically reduce EMI/RFI interference using a 100% foil plus a 65% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 100 feet so that equipment runs can be pulled directly and simply plugged into either end. Features • Double shielded foil + braid design + drain wire reduces EMI/RFI interference • Low Smoke Zero Halogen jacket addresses environmental and safety concerns • 26 AWG stranded conductors provide flexibility • Category 6 rated for high-speed network performance • Stock lengths available up to 100Ft Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

When a regular shield is not enough, MilesTek's exclusive double-shielded SF/UTP patch cables are ideal. Category 6 tested, these cables use MilesTek's superior shielding to drastically reduce EMI/RFI interference using a 100% foil plus a 65% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 100 feet so that equipment runs can be pulled directly and simply plugged into either end.
Features
• Double shielded foil + braid design + drain wire reduces EMI/RFI interference
• Low Smoke Zero Halogen jacket addresses environmental and safety concerns
• 26 AWG stranded conductors provide flexibility
• Category 6 rated for high-speed network performance
• Stock lengths available up to 100Ft
Applications
• Industrial Ethernet
• 10/100BASE-TX
• Factory Automation
• Process Industry applications
• Harsh Environment applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Rj45 C6 Sf/utp Blk Lszh 20F / Mt Milestek - 60AK3830 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rj45 C6 Sf/utp Blk Lszh 20F / Mt Milestek
60AK3830
Ca Rj45 C6 Sf/utp Blk Lszh 20F / Mt Milestek 60AK3830
CA RJ45 C6 SF/UTP BLK LSZH 20F / MT

CA RJ45 C6 SF/UTP BLK LSZH 20F / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number T6A00001-20F 60AK3830
Product Name Double Shielded LSZH 26 AWG Stranded Cat 6 RJ45/RJ45 Patch Cord, Black, 20.0 Ft Ca Rj45 C6 Sf/utp Blk Lszh 20F / Mt Milestek
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details