Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer folds to provide double walls of protection on front and sides. Unique ""Wave-Rule"" edge virtually eliminates paper cuts. These one piece mailers fold together in seconds. No tape, glue or staples needed. All ship and store flat to save space.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | SHP-2513 |
| Product Name | Corrugated Mailers, 6"" x 5"" x 2"" - 50 EACH PER BUNDLE |
| Container Type | Mailer |
| Material | Cardboard; 200#/ECT-32-B Corrugated |
| Application | Mailing |