Shipping Supply, LLC Side Loading Boxes, 36"" x 5"" x 24"" - 20 EACH PER BUNDLE SHP-2094

Description
Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 2.5 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 2.5 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
Side Loading Boxes, 36
Sunnyvale, CA, USA
Side Loading Boxes, 36"" x 5"" x 24"" - 20 EACH PER BUNDLE
SHP-2094
Side Loading Boxes, 36"" x 5"" x 24"" - 20 EACH PER BUNDLE SHP-2094
Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 2.5 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping.

Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 2.5 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-2094
Product Name Side Loading Boxes, 36"" x 5"" x 24"" - 20 EACH PER BUNDLE
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Multi Boxes - 1X1X3/8 (26 x26x 10 mm) MULTI BOX PP - MB26 - MOCAP LLC
Specs
Container Type Box
Height 0.5236 inch (13.3 mm)
Width 1.24 inch (31.5 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details